TVS DIODE 3.3VWM 8VC 2DFN
1CH 3.3V BIDIRECTIONAL TVS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 785-AOZ8S503BDS-03TR-ND | AOZ8S503BDS-03 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | 2-DFN (0.6x0.3) |
| VC | 8 volts | 8 volts |