TVS DIODE 5VWM 11.5VC 2DFN
1CH 5V BIDIRECTIONAL TVS
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 785-AOZ8S501BDS-05TR-ND | AOZ8S501BDS-05 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-UDFN | 2-DFN (1x0.6) |
| VC | 11.5 volts | 11.5 volts |