1CH 5V 0.2PF BIDIRECTIONAL TVS Product overview: AOZ8S315BLS-05 from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 0.2PF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 0.2PF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8S315BLS-05 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 6VC 2WLCSP
Win Source Part Number: 1381409-AOZ8S315BLS-
Category: Circuit Protection>Transient
Type: Zener
Package: Tape & Reel (TR)
Applications: HDMI, USB
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 6V (Typ)
Power - Peak Pulse: 70W
Power Line Protection: No
Capacitance @ Frequency: 0.2pF @ 1MHz
Current - Peak Pulse (10/1000µs): 9A (8/20µs)
Mounting Type: Surface Mount
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 2-WLCSP (0.6x0.3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8541.10.0080
Mfr: Alpha & Omega Semiconductor Inc.
Base Product Number: AOZ8S315
REACH Status: REACH Unaffected
Standard Package: 15,000 pcs
1CH 5V 0.2PF BIDIRECTIONAL TVS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-AOZ8S315BLS-05 | 785-AOZ8S315BLS-05TR-ND | 1381409-AOZ8S315BLS-05 | AOZ8S315BLS-05 |
| Product Name | 5V 0.2PF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | 0201 (0603 Metric) | 0201 (0603 Metric) | 2-WLCSP (0.6x0.3) |
| Peak Pulse Power | 70 watts | 70 watts | 70 watts | 70 watts |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |