TVS DIODE 4VWM 5.3VC 2WLCSP
1CH 5.0V BIDIRECTIONAL 0.15PF TV
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 785-AOZ8S305BLS-04TR-ND | AOZ8S305BLS-04 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | 2-WLCSP (0.6x0.3) |
| Peak Pulse Power | 140 watts | 140 watts |
| VC | 5.3 volts | 5.3 volts |