Alpha & Omega Semiconductor, Ltd. TVS Diodes AOZ8S301UD4-03

Description
7V Clamp 16A Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)
Request a Quote Datasheet
Description
7V Clamp 16A Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 785-AOZ8S301UD4-03TR-ND - DigiKey
Thief River Falls, MN, United States
7V Clamp 16A Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)

7V Clamp 16A Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1381408-AOZ8S301UD4-03 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1381408-AOZ8S301UD4-03
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1381408-AOZ8S301UD4-03
Win Source Part Number: 1381408-AOZ8S301UD4- 03 Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes Type: Steering (Rail to Rail) Package: Tape & Reel Applications: HDMI, USB Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 5V Voltage - Clamping (Max) @ Ipp: 7V Power Line Protection: No Capacitance @ Frequency: 0.28pF @ 1MHz Current - Peak Pulse (10/1000µs): 16A Mounting Type: Surface Mount Package / Case: 10-UFDFN Supplier Device Package: 10-DFN (2.5x1) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8541.10.0080 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOZ8S301 REACH Status: REACH Unaffected Standard Package: 3,000 pcs

Win Source Part Number: 1381408-AOZ8S301UD4-03
Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: HDMI, USB
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 5V
Voltage - Clamping (Max) @ Ipp: 7V
Power Line Protection: No
Capacitance @ Frequency: 0.28pF @ 1MHz
Current - Peak Pulse (10/1000µs): 16A
Mounting Type: Surface Mount
Package / Case: 10-UFDFN
Supplier Device Package: 10-DFN (2.5x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8541.10.0080
Mfr: Alpha & Omega Semiconductor Inc.
Base Product Number: AOZ8S301
REACH Status: REACH Unaffected
Standard Package: 3,000 pcs

Buy Now Datasheet
3.3V TVS Protection Diode - 144-AOZ8S301UD4-03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V TVS Protection Diode
144-AOZ8S301UD4-03
3.3V TVS Protection Diode 144-AOZ8S301UD4-03
TVS 4CH 3.3V 0.28PH UNI 10DFN Product overview: AOZ8S301UD4-03 from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8S301UD4-03 can be used for catalog matching and distributor lookup.

TVS 4CH 3.3V 0.28PH UNI 10DFN Product overview: AOZ8S301UD4-03 from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8S301UD4-03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AOZ8S301UD4-03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AOZ8S301UD4-03
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AOZ8S301UD4-03
TVS 4CH 3.3V 0.28PH UNI 10DFN

TVS 4CH 3.3V 0.28PH UNI 10DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 785-AOZ8S301UD4-03TR-ND 1381408-AOZ8S301UD4-03 144-AOZ8S301UD4-03 AOZ8S301UD4-03
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3.3V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 10-UFDFN 10-UFDFN Tape & Reel (TR) 10-DFN (2.5x1)
VC 7 volts 7 volts 7 volts
VBR 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data