TVS DIODE 5VWM 11VC 10DFN
4CH 5V 0.2PF UNIDIRECTIONAL TVS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 785-AOZ8S212UD4-05TR-ND | AOZ8S212UD4-05 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 10-UFDFN | 10-DFN (2.5x1) |
| VC | 11 volts | 11 volts |