TVS DIODE 5VWM 7VC SOT23-6 Product overview: AOZ8934CI-26 from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8934CI-26 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 911499-AOZ8934CI-26
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 7V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
7V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
TVS DIODE 5VWM 7VC SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-AOZ8934CI-26 | 911499-AOZ8934CI-26 | AOZ8934CI-26-ND | AOZ8934CI-26 |
| Product Name | SOT23 TVS Protection Diode | TVS - TVS - Diodes - AOZ8934CI-26 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT-23-6 |
| Peak Pulse Power | 30 watts | 30 watts | 30 watts |