Win Source Part Number: 977048-AOZ8915CI
Category: Circuit Protection>TVS - Diodes
Type: Steering (Rail to Rail)
Package: Bulk
Applications: Ethernet, USB
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 12V
Power Line Protection: Yes
Capacitance @ Frequency: 1pF @ 1MHz
Current - Peak Pulse (10/1000µs): 12A (8/20µs)
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
HTSUS: 8541.10.0080
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOZ8915CI
Product Status: Obsolete
12V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
IC Product overview: AOZ8915CI from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8915CI can be used for catalog matching and distributor lookup.
IC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 977048-AOZ8915CI | 785-AOZ8915CI-ND | 144-AOZ8915CI | AOZ8915CI |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT-23-6 | SOT23; SOT-23-6 | Bulk | SOT23; SOT-23-6 |
| VC | 12 volts | 12 volts | 12 volts | |
| VBR | 6 volts | 6 volts | 6 volts | |
| CT | 1 pF |