TVS DIODE 5.5VWM 8VC SOT23-6 Product overview: AOZ8906CI from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8906CI can be used for catalog matching and distributor lookup.
8V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861283-AOZ8906CI
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 8V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: AOZ8906
Categories: Circuit Protection
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 5.5VWM 8VC SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-AOZ8906CI | AOZ8906CI-ND | 861283-AOZ8906CI | AOZ8906CI |
| Product Name | SOT23 TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - AOZ8906CI | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT-23-6 |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |