15.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 722187-AOZ8905CI
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6
Applications: HDMI
Mounting: SMD
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V (Maximum)
Current - Peak Pulse (10/1000μs): 1A (8/20μs)
Power Line Protection: Yes
Capacitance @ Frequency: 0.7pF @ 1MHz
Family Name: AOZ8905CI
Categories: Circuit Protection
Minimum Breakdown Voltage: 6V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: SOT-23-6
Maximum Clamping Voltage: 15.5V
Alternative Parts (Cross-Reference): SZCM1213A-04SO; RClamp7534P.TNT; RClamp0564P.TNT;
Introduction Date: September 05, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
TVS DIODE 5VWM 15.5VC SOT23-6 Product overview: AOZ8905CI from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8905CI can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 15.5VC SOT23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AOZ8905CI-ND | 722187-AOZ8905CI | 144-AOZ8905CI | AOZ8905CI |
| Product Name | TVS Diodes | TVS - TVS - Diodes - AOZ8905CI | SOT23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOT23; SOT-23-6 | Tape & Reel (TR) | SOT23; SOT-23-6 | |
| VC | 15.5 volts | 15.5 volts | 15.5 volts | |
| VBR | 6 volts | 6 volts | 6 volts |