Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017433-AOZ8904HIL
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 1.25pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SC-70-6
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 6.6V
Max Clamping Voltage: 18V
Peak Pulse Current(Ippm): 4A (8/20μs)
Power Dissipation - Pd: 50W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1017433-AOZ8904HIL |
| Product Name | TVS - TVS - Diodes - AOZ8904HIL |
| Package | SC-70-6 |
| VWM | 5.5 volts |
| IPPM | 4 amps |
| VC | 18 volts |