Alpha & Omega Semiconductor, Ltd. TVS - TVS - Diodes - AOZ8904HI AOZ8904HI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861280-AOZ8904HI Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 18V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: AOZ8904 Categories: Circuit Protection Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861280-AOZ8904HI Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 18V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: AOZ8904 Categories: Circuit Protection Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - AOZ8904HI - 861280-AOZ8904HI - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - AOZ8904HI
861280-AOZ8904HI
TVS - TVS - Diodes - AOZ8904HI 861280-AOZ8904HI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861280-AOZ8904HI Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 18V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: AOZ8904 Categories: Circuit Protection Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861280-AOZ8904HI
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 18V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: AOZ8904
Categories: Circuit Protection
Case / Package: SC-70-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - AOZ8904HI-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
AOZ8904HI-ND
TVS Diodes AOZ8904HI-ND
18V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

18V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-AOZ8904HI
TVS Protection Diode 144-AOZ8904HI
TVS DIODE 5.5VWM 18VC SC70-6 Product overview: AOZ8904HI from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8904HI can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 18VC SC70-6 Product overview: AOZ8904HI from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8904HI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AOZ8904HI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AOZ8904HI
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AOZ8904HI
TVS DIODE 5.5VWM 18VC SC70-6

TVS DIODE 5.5VWM 18VC SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 861280-AOZ8904HI AOZ8904HI-ND 144-AOZ8904HI AOZ8904HI
Product Name TVS - TVS - Diodes - AOZ8904HI TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SC-70-6 SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SC-70-6
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration Single Single
Peak Pulse Power 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data