Alpha & Omega Semiconductor, Ltd. SOT23 TVS Protection Diode AOZ8903CI

Description
TVS DIODE 5.5VWM 7VC SOT23-6 Product overview: AOZ8903CI from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8903CI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5.5VWM 7VC SOT23-6 Product overview: AOZ8903CI from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8903CI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 TVS Protection Diode
144-AOZ8903CI
SOT23 TVS Protection Diode 144-AOZ8903CI
TVS DIODE 5.5VWM 7VC SOT23-6 Product overview: AOZ8903CI from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8903CI can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 7VC SOT23-6 Product overview: AOZ8903CI from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8903CI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - AOZ8903CI - 802001-AOZ8903CI - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - AOZ8903CI
802001-AOZ8903CI
TVS - TVS - Diodes - AOZ8903CI 802001-AOZ8903CI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 802001-AOZ8903CI Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5.5V (Maximum) Voltage - Breakdown (Min): 6V Current - Peak Pulse (10/1000μs): 12A Power - Peak Pulse: 40W Power Line Protection: Yes Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 7V Capacitance at Frequency: 0.5pF at 1MHz

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 802001-AOZ8903CI
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5.5V (Maximum)
Voltage - Breakdown (Min): 6V
Current - Peak Pulse (10/1000μs): 12A
Power - Peak Pulse: 40W
Power Line Protection: Yes
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 7V
Capacitance at Frequency: 0.5pF at 1MHz

Buy Now
TVS Diodes - AOZ8903CI-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
AOZ8903CI-ND
TVS Diodes AOZ8903CI-ND
7V Clamp 12A Ipp Tvs Diode Surface Mount SOT-23-6

7V Clamp 12A Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AOZ8903CI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AOZ8903CI
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AOZ8903CI
TVS DIODE 5.5VWM 7VC SOT23-6

TVS DIODE 5.5VWM 7VC SOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-AOZ8903CI 802001-AOZ8903CI AOZ8903CI-ND AOZ8903CI
Product Name SOT23 TVS Protection Diode TVS - TVS - Diodes - AOZ8903CI TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SOT23; SOT-23-6 SOT23; SOT-23-6
Peak Pulse Power 40 watts 40 watts 40 watts
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data