Alpha & Omega Semiconductor, Ltd. TVS - TVS - Diodes - AOZ8839DI-05 AOZ8839DI-05

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045240-AOZ8839DI-05 Input Capacitance: 150 fF Reverse Voltage: 5 V Categories: TVS - Diodes Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045240-AOZ8839DI-05 Input Capacitance: 150 fF Reverse Voltage: 5 V Categories: TVS - Diodes Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - AOZ8839DI-05 - 1045240-AOZ8839DI-05 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - AOZ8839DI-05
1045240-AOZ8839DI-05
TVS - TVS - Diodes - AOZ8839DI-05 1045240-AOZ8839DI-05
Manufacturer: Alpha & Omega Semiconductor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045240-AOZ8839DI-05 Input Capacitance: 150 fF Reverse Voltage: 5 V Categories: TVS - Diodes Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage

Manufacturer: Alpha & Omega Semiconductor Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045240-AOZ8839DI-05
Input Capacitance: 150 fF
Reverse Voltage: 5 V
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 1045240-AOZ8839DI-05
Product Name TVS - TVS - Diodes - AOZ8839DI-05
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CRM-PFC) - Model: PH975C6 - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details
TVS Diodes - 9211195P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT26; SOT-26
View Details