Manufacturer: Alpha & Omega Semiconductor Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045232-AOZ8839DI-03
Input Capacitance: 150 fF
Reverse Voltage: 3.3 V
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
4 Channel Ultra Low Capacitance TVS Array Product overview: AOZ8839DI-03 from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, Quad, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8839DI-03 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1045232-AOZ8839DI-03 | 144-AOZ8839DI-03 |
| Product Name | TVS - TVS - Diodes - AOZ8839DI-03 | Low-Power Quad TVS Protection Diode |
| Diode Type | Transient Voltage Suppressor Diodes |