17V Clamp 15A Ipp Tvs Diode Surface Mount 3-DFN (1.0 x 0.60)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861267-AOZ8822DI-05
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 17V Clamp 15A Ipp Tvs Diode Surface Mount 3-DFN (1.0 x 0.60)
Package: Reel - TR
Package: 3-UFDFN
Mounting: Surface Mount
Family Name: AOZ8822
Categories: Circuit Protection
Case / Package: 3-DFN (1.0 x 0.60)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 5VWM 17VC 3DFN Product overview: AOZ8822DI-05 from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8822DI-05 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 17VC 3DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AOZ8822DI-05-ND | 861267-AOZ8822DI-05 | 144-AOZ8822DI-05 | AOZ8822DI-05 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - AOZ8822DI-05 | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | 3-UFDFN | 3-DFN (1.0 x 0.60) | Tape & Reel (TR) | 3-DFN (1.0 x 0.60) |
| VC | 17 volts | 17 volts |