Win Source Part Number: 1045237-AOZ8819DI-05
Category: Circuit Protection>TVS - Diodes
Type: Steering (Rail to Rail)
Package: Tape & Reel (TR)
Applications: DVI, HDMI, USB
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 9V
Power Line Protection: No
Capacitance @ Frequency: 0.6pF @ 1MHz
Current - Peak Pulse (10/1000µs): 12A
Package / Case: 10-UFDFN
Supplier Device Package: 10-DFN (2.5x1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOZ8819DI-05_2TR
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1045237-AOZ8819DI-05_2 |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | 10-UFDFN |