Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017428-AOZ8808DI-03
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet, HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-DFN (2.5x1)
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 3.5V
Max Clamping Voltage: 8V
Peak Pulse Current(Ippm): 12A (100ns)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
8V Clamp 12A (100ns) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)
TVS DIODE 3.3VWM 8VC 10DFN Product overview: AOZ8808DI-03 from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8808DI-03 can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 8VC 10DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1017428-AOZ8808DI-03 | AOZ8808DI-03-ND | 144-AOZ8808DI-03 | AOZ8808DI-03 |
| Product Name | TVS - TVS - Diodes - AOZ8808DI-03 | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 10-DFN (2.5x1) | 10-UFDFN | Tape & Reel (TR) | 10-DFN (2.5x1) |
| VWM | 3.3 volts | |||
| IPPM | 12 amps | |||
| VC | 8 volts | 8 volts | 8 volts | |
| VBR | 3.5 volts | 3.5 volts | 3.5 volts |