TVS DIODE 1VWM 7VC 2WLCSP
1CH 1.0V BIDIRECTIONAL 0.15PF TV
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 785-AOZ8660BLS-01TR-ND | AOZ8660BLS-01 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | 2-WLCSP (0.6x0.3) |
| Peak Pulse Power | 35 watts | 35 watts |
| VC | 7 volts | 7 volts |