Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 911497-AOZ8328DI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 16V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (3x2)
Package: 10-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AOZ8328
Categories: Circuit Protection
Case / Package: 10-DFN (3x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
16V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (3x2)
TVS DIODE 2.5VWM 16VC 10DFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 911497-AOZ8328DI | AOZ8328DI-ND | AOZ8328DI |
| Product Name | TVS - TVS - Diodes - AOZ8328DI | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 10-DFN (3x2) | 10-UDFN Exposed Pad | 10-DFN (3x2) |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Configuration | Single |