Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 808239-AOZ8312DI
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 5
Voltage - Reverse Standoff (Typ): 2.5V (Maximum)
Voltage - Breakdown (Min): 2.8V
Current - Peak Pulse (10/1000μs): 18A (8/20μs)
Power - Peak Pulse: 160W
Power Line Protection: Yes
Supplier Device Package: 12-DFN-EP (3.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 12-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 9V
Capacitance at Frequency: 2.3pF at 1MHz
9V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount 12-DFN (3.5x2.5)
TVS DIODE 2.5VWM 9VC 12DFN Product overview: AOZ8312DI from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8312DI can be used for catalog matching and distributor lookup.
TVS DIODE 2.5VWM 9VC 12DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 808239-AOZ8312DI | AOZ8312DI-ND | 144-AOZ8312DI | AOZ8312DI |
| Product Name | TVS - TVS - Diodes - AOZ8312DI | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 160 watts | 160 watts | 160 watts | 160 watts |
| VC | 9 volts | 9 volts | 9 volts | |
| VBR | 2.8 volts | 2.8 volts | 2.8 volts | |
| CT | 2.3 pF | |||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |