77V Clamp 22A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)
TVS DIODE 36VWM 77VC 2DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 785-AOZ8310DI-36TR-ND | AOZ8310DI-36 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-UDFN | 2-DFN (1.6x1) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 77 volts | 77 volts |