Alpha & Omega Semiconductor, Ltd. TVS Diodes AOZ8310DI-09

Description
24V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)
Request a Quote Datasheet
Description
24V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 785-AOZ8310DI-09TR-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

24V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

Buy Now Datasheet
TVS Protection Diode - 144-AOZ8310DI-09 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-AOZ8310DI-09
TVS Protection Diode 144-AOZ8310DI-09
TVS DIODE 9VWM 24VC 2DFN Product overview: AOZ8310DI-09 from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8310DI-09 can be used for catalog matching and distributor lookup.

TVS DIODE 9VWM 24VC 2DFN Product overview: AOZ8310DI-09 from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8310DI-09 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - AOZ8310DI-09 - 861250-AOZ8310DI-09 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - AOZ8310DI-09
861250-AOZ8310DI-09
TVS - TVS - Diodes - AOZ8310DI-09 861250-AOZ8310DI-09
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861250-AOZ8310DI-09 Operating Temperature Range: -40°C ~ 125°C (TA) Features: 24V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1) Package: 2-UDFN Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: 2-DFN (1.6x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.10.0080

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861250-AOZ8310DI-09
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 24V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)
Package: 2-UDFN
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 2-DFN (1.6x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - TVS - Diodes - AOZ8310DI-09 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - TVS - Diodes
AOZ8310DI-09
Circuit Protection - TVS - Diodes AOZ8310DI-09
Circuit Protection - TVS - Diodes

Circuit Protection - TVS - Diodes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 785-AOZ8310DI-09TR-ND 144-AOZ8310DI-09 861250-AOZ8310DI-09 AOZ8310DI-09
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - AOZ8310DI-09 Circuit Protection - TVS - Diodes
Configuration Single Single
Package 2-UDFN Tape & Reel (TR) 2-DFN (1.6x1) 2-DFN (1.6x1)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 24 volts 24 volts
Unlock Full Specs
to access all available technical data