16V Clamp 85A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)
Win Source Part Number: 958753-AOZ8310DI-05
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: USB
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 16V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Capacitance @ Frequency: 675pF @ 1MHz
Current - Peak Pulse (10/1000µs): 85A (8/20µs)
Package / Case: 2-UDFN
Supplier Device Package: 2-DFN (1.6x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): AOZ8310DI-05AOZ8310D
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOZ8310DI-05TR
TVS DIODE 5VWM 16VC 2DFN Product overview: AOZ8310DI-05 from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8310DI-05 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 16VC 2DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 785-AOZ8310DI-05TR-ND | 958753-AOZ8310DI-05 | 144-AOZ8310DI-05 | AOZ8310DI-05 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | 2-UDFN | 2-UDFN | Tape & Reel (TR) | 2-DFN (1.6x1) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 16 volts | 16 volts | 16 volts | |
| VBR | 6 volts | 6 volts | 6 volts |