TVS DIODE 2.5VWM 15VC 2DFN Product overview: AOZ8310DI-02 from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8310DI-02 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861249-AOZ8310DI-02
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 15V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)
Package: 2-UDFN
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 2-DFN (1.6x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.10.0080
15V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)
Circuit Protection - TVS - Diodes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-AOZ8310DI-02 | 861249-AOZ8310DI-02 | 785-AOZ8310DI-02TR-ND | AOZ8310DI-02 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - AOZ8310DI-02 | TVS Diodes | Circuit Protection - TVS - Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | 2-DFN (1.6x1) | 2-UDFN | 2-DFN (1.6x1) |
| Peak Pulse Power | 1100 watts | 1100 watts | 1100 watts |