Win Source Part Number: 1045234-AOZ8308SO-02
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 2.3V (Max)
Voltage - Breakdown (Min): 2.8V
Voltage - Clamping (Max) @ Ipp: 15V
Power - Peak Pulse: 450W
Power Line Protection: No
Capacitance @ Frequency: 1.5pF @ 1MHz
Current - Peak Pulse (10/1000µs): 25A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Alpha & Omega Semiconductor Inc.
Product Status: Obsolete
TVS DIODE 2.3VWM 15VC 8-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1045234-AOZ8308SO-02 | AOZ8308SO-02 |
| Product Name | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC |
| Peak Pulse Power | 450 watts | 450 watts |
| VC | 15 volts | 15 volts |