Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017424-AOZ8302CI-05
Packaging: Reel - TR
Type: Zener
Applications: Ethernet, Telecom
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 25pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23A-3
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 14V
Peak Pulse Current(Ippm): 32A (8/20μs)
Power Dissipation - Pd: 432W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
TVS DIODE 5VWM 14VC SOT23A-3 Product overview: AOZ8302CI-05 from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8302CI-05 can be used for catalog matching and distributor lookup.
14V Clamp 32A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23A-3
TVS DIODE 5VWM 14VC SOT23A-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1017424-AOZ8302CI-05 | 144-AOZ8302CI-05 | 785-1610-2-ND | AOZ8302CI-05 |
| Product Name | TVS - TVS - Diodes - AOZ8302CI-05 | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT23; SOT-23A-3 | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23A-3 |
| VWM | 5 volts | |||
| IPPM | 32 amps | |||
| VC | 14 volts | 14 volts | 14 volts | |
| VBR | 6 volts | 6 volts | 6 volts |