Alpha & Omega Semiconductor, Ltd. TVS Diodes AOZ8251BDI-05

Description
24V Clamp 16A Ipp Tvs Diode Surface Mount 2-DFN (0.62x0.32)
Request a Quote Datasheet
Description
24V Clamp 16A Ipp Tvs Diode Surface Mount 2-DFN (0.62x0.32)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 785-AOZ8251BDI-05TB-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 16A Ipp Tvs Diode Surface Mount 2-DFN (0.62x0.32)

24V Clamp 16A Ipp Tvs Diode Surface Mount 2-DFN (0.62x0.32)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1192226-AOZ8251BDI-05 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1192226-AOZ8251BDI-05
Circuit Protection - TVS - Diodes 1192226-AOZ8251BDI-05
Win Source Part Number: 1192226-AOZ8251BDI-0 5 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Box (TB) Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 24V Power Line Protection: No Capacitance @ Frequency: 5pF @ 1MHz Current - Peak Pulse (10/1000µs): 16A Package / Case: 0201 (0603 Metric) Supplier Device Package: 2-DFN (0.62x0.32) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): AOZ8251BDI05; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AOZ8251BDI-05TB Base Product Number: AOZ8251

Win Source Part Number: 1192226-AOZ8251BDI-05
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 24V
Power Line Protection: No
Capacitance @ Frequency: 5pF @ 1MHz
Current - Peak Pulse (10/1000µs): 16A
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 2-DFN (0.62x0.32)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): AOZ8251BDI05;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOZ8251BDI-05TB
Base Product Number: AOZ8251

Buy Now
TVS Protection Diode - 144-AOZ8251BDI-05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-AOZ8251BDI-05
TVS Protection Diode 144-AOZ8251BDI-05
TVS DIODE 5VWM 24VC 2DFN Product overview: AOZ8251BDI-05 from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8251BDI-05 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 24VC 2DFN Product overview: AOZ8251BDI-05 from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8251BDI-05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AOZ8251BDI-05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AOZ8251BDI-05
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AOZ8251BDI-05
TVS DIODE 5VWM 24VC 2DFN

TVS DIODE 5VWM 24VC 2DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 785-AOZ8251BDI-05TB-ND 1192226-AOZ8251BDI-05 144-AOZ8251BDI-05 AOZ8251BDI-05
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 0201 (0603 Metric) 0201 (0603 Metric) Tape & Box (TB) 2-DFN (0.62x0.32)
VC 24 volts 24 volts 24 volts
VBR 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data