22.5V Clamp 12A Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
TVS DIODE 8VWM 22.5VC 2DFN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 785-AOZ8231BDI-08TR-ND | AOZ8231BDI-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-UDFN | 2-DFN (1x0.6) |
| VC | 22.5 volts | 22.5 volts |