24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23A-3
TVS DIODE 12VWM 24VC SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AOZ8212CI-12L-ND | AOZ8212CI-12L |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23A-3 |
| Peak Pulse Power | 100 watts | 100 watts |
| VC | 24 volts | 24 volts |