37V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
TVS DIODE 24VWM 37VC 2DFN Product overview: AOZ8211DI-24 from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8211DI-24 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017416-AOZ8211DI-24
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 20pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 2-DFN (1x0.6)
STAND-OFF Voltage (Vwm): 24V (Max)
Minimum Breakdown Voltage: 27V
Max Clamping Voltage: 37V
Peak Pulse Current(Ippm): 2.5A (8/20μs)
Power Dissipation - Pd: 110W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
TVS DIODE 24VWM 37VC 2DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AOZ8211DI-24-ND | 144-AOZ8211DI-24 | 1017416-AOZ8211DI-24 | AOZ8211DI-24 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - AOZ8211DI-24 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | 2-UDFN | Tape & Reel (TR) | 2-DFN (1x0.6) | 2-DFN (1x0.6) |
| Peak Pulse Power | 110 watts | 110 watts | 110 watts | |
| VC | 37 volts | 37 volts | 37 volts | |
| VBR | 27 volts | 27 volts | 27 volts |