TVS DIODE 2.5VWM 9.5VC 2DFN Product overview: AOZ8211DI-02 from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8211DI-02 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145113-AOZ8211DI-02
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -40°C ~ 85°C (TJ)
Package: 0402 (1006 Metric)
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 2.5V (Maximum)
Current - Peak Pulse (10/1000μs): 6A (8/20μs)
Power - Peak Pulse: 50W
Power Line Protection: No
Capacitance @ Frequency: 11pF @ 1MHz
Family Name: AOZ8211DI-02
Categories: Circuit Protection
Minimum Breakdown Voltage: 2.8V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 2-DFN (1x0.6)
Maximum Clamping Voltage: 9.5V
Alternative Parts (Cross-Reference): ESDAXLC6-1MY2; ESDALC12-1T2; ESDALC6V1-1M2;
Introduction Date: September 05, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
9.5V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
TVS DIODE 2.5VWM 9.5VC 2DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-AOZ8211DI-02 | 1145113-AOZ8211DI-02 | AOZ8211DI-02-ND | AOZ8211DI-02 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - AOZ8211DI-02 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | 2-UDFN | 2-DFN (1x0.6) | |
| Peak Pulse Power | 50 watts | 50 watts | 50 watts | 50 watts |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |