Alpha & Omega Semiconductor, Ltd. TVS Diodes AOZ8205KI

Description
7.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-89-6
Request a Quote Datasheet
Description
7.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-89-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 785-1168-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
785-1168-2-ND
TVS Diodes 785-1168-2-ND
7.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-89-6

7.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-89-6

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-AOZ8205KI
TVS Protection Diode 144-AOZ8205KI
TVS DIODE 5VWM 7.5VC SC89-6 Product overview: AOZ8205KI from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8205KI can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 7.5VC SC89-6 Product overview: AOZ8205KI from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8205KI can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - AOZ8205KI - 1017413-AOZ8205KI - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - AOZ8205KI
1017413-AOZ8205KI
TVS - TVS - Diodes - AOZ8205KI 1017413-AOZ8205KI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017413-AOZ8205KI Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 5 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SC-89-6 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 7.5V Peak Pulse Current(Ippm): 5A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017413-AOZ8205KI
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 5
Capacitance @ Frequency: 15pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SC-89-6
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 7.5V
Peak Pulse Current(Ippm): 5A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AOZ8205KI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AOZ8205KI
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AOZ8205KI
TVS DIODE 5VWM 7.5VC SC89-6

TVS DIODE 5VWM 7.5VC SC89-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 785-1168-2-ND 144-AOZ8205KI 1017413-AOZ8205KI AOZ8205KI
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - AOZ8205KI Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT-563, SOT-666 Tape & Reel (TR) SC-89-6 SC-89-6
VC 7.5 volts 7.5 volts 7.5 volts
VBR 6 volts 6 volts 6 volts
IFSM 5 amps
Unlock Full Specs
to access all available technical data