Alpha & Omega Semiconductor, Ltd. TVS - TVS - Diodes - AOZ8204DI AOZ8204DI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017411-AOZ8204DI Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-DFN (1.6x1.6) STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 7.5V Peak Pulse Current(Ippm): 5A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017411-AOZ8204DI Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-DFN (1.6x1.6) STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 7.5V Peak Pulse Current(Ippm): 5A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - AOZ8204DI - 1017411-AOZ8204DI - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - AOZ8204DI
1017411-AOZ8204DI
TVS - TVS - Diodes - AOZ8204DI 1017411-AOZ8204DI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017411-AOZ8204DI Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-DFN (1.6x1.6) STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 7.5V Peak Pulse Current(Ippm): 5A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017411-AOZ8204DI
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 15pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-DFN (1.6x1.6)
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 7.5V
Peak Pulse Current(Ippm): 5A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - AOZ8204DI-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
AOZ8204DI-ND
TVS Diodes AOZ8204DI-ND
7.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFN (1.6x1.6)

7.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFN (1.6x1.6)

Buy Now Datasheet
TVS Protection Diode - 144-AOZ8204DI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-AOZ8204DI
TVS Protection Diode 144-AOZ8204DI
TVS DIODE 5VWM 7.5VC 6DFN Product overview: AOZ8204DI from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8204DI can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 7.5VC 6DFN Product overview: AOZ8204DI from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8204DI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AOZ8204DI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AOZ8204DI
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AOZ8204DI
TVS DIODE 5VWM 7.5VC 6DFN

TVS DIODE 5VWM 7.5VC 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1017411-AOZ8204DI AOZ8204DI-ND 144-AOZ8204DI AOZ8204DI
Product Name TVS - TVS - Diodes - AOZ8204DI TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 6-DFN (1.6x1.6) 6-UFDFN Tape & Reel (TR) 6-DFN (1.6x1.6)
VWM 5 volts
IPPM 5 amps
VC 7.5 volts 7.5 volts 7.5 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data