3.1V Clamp 16A Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 5.5VWM 3.1VC SOT23-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AOZ8101CI-ND | AOZ8101CI |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOT23; 3-SMD, SOT-23-3 Variant | SOT23; SOT-23-3 |
| VC | 3.1 volts | 3.1 volts |