TVS DIODE 5.5VWM 16VC 10MSOP Product overview: AOZ8005FIL from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8005FIL can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861233-AOZ8005FIL
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 16V Clamp 12A Ipp Tvs Diode Surface Mount 10-MSOP
Package: Tape & Box (TB)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
16V Clamp 12A Ipp Tvs Diode Surface Mount 10-MSOP
Circuit Protection - TVS - Diodes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-AOZ8005FIL | 861233-AOZ8005FIL | 785-AOZ8005FILTB-ND | AOZ8005FIL |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - AOZ8005FIL | TVS Diodes | Circuit Protection - TVS - Diodes |
| Configuration | Single | Single | ||
| Package | Tape & Box (TB) | 10-MSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-MSOP |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |