Alpha & Omega Semiconductor, Ltd. TVS Protection Diode AOZ8005FI

Description
TVS DIODE 5VWM 16VC 10MSOP Product overview: AOZ8005FI from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8005FI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5VWM 16VC 10MSOP Product overview: AOZ8005FI from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8005FI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-AOZ8005FI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-AOZ8005FI
TVS Protection Diode 144-AOZ8005FI
TVS DIODE 5VWM 16VC 10MSOP Product overview: AOZ8005FI from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8005FI can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 16VC 10MSOP Product overview: AOZ8005FI from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8005FI can be used for catalog matching and distributor lookup.

Supplier's Site
Hard To Find - AOZ8005FI - 1145106-AOZ8005FI - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AOZ8005FI
1145106-AOZ8005FI
Hard To Find - AOZ8005FI 1145106-AOZ8005FI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145106-AOZ8005FI Packaging: Reel - TR Type: Steering (Rail to Rail) Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Ethernet, HDMI Mounting: SMD Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5V Current - Peak Pulse (10/1000μs): 12A (100ns) Power Line Protection: Yes Capacitance @ Frequency: 1pF @ 1MHz Family Name: AOZ8005 Categories: Circuit Protection Minimum Breakdown Voltage: 6.6V Manufacturer Homepage: www.aosmd.com Manufacturer Package: 10-MSOP Maximum Clamping Voltage: 16V Alternative Parts (Cross-Reference): RClamp0544M.TBT; RClamp0544M.TBT; TPD4E001QDBVRQ1; Introduction Date: September 05, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145106-AOZ8005FI
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: Ethernet, HDMI
Mounting: SMD
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V
Current - Peak Pulse (10/1000μs): 12A (100ns)
Power Line Protection: Yes
Capacitance @ Frequency: 1pF @ 1MHz
Family Name: AOZ8005
Categories: Circuit Protection
Minimum Breakdown Voltage: 6.6V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 10-MSOP
Maximum Clamping Voltage: 16V
Alternative Parts (Cross-Reference): RClamp0544M.TBT; RClamp0544M.TBT; TPD4E001QDBVRQ1;
Introduction Date: September 05, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
TVS Diodes - 785-1164-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
785-1164-2-ND
TVS Diodes 785-1164-2-ND
16V Clamp 12A (100ns) Ipp Tvs Diode Surface Mount 10-MSOP

16V Clamp 12A (100ns) Ipp Tvs Diode Surface Mount 10-MSOP

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AOZ8005FI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AOZ8005FI
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AOZ8005FI
TVS DIODE 5VWM 16VC 10MSOP

TVS DIODE 5VWM 16VC 10MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-AOZ8005FI 1145106-AOZ8005FI 785-1164-2-ND AOZ8005FI
Product Name TVS Protection Diode Hard To Find - AOZ8005FI TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" 10-MSOP
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data