14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFN (1.6x1.6)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 911493-AOZ8002DI
Operating Temperature Range: -40°C ~ 85°C (TJ)
Features: 14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFN (1.6x1.6)
Package: 6-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: AOZ8002
Categories: Circuit Protection
Case / Package: 6-DFN (1.6x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 5.5VWM 14VC 6DFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AOZ8002DI-ND | 911493-AOZ8002DI | AOZ8002DI |
| Product Name | TVS Diodes | TVS - TVS - Diodes - AOZ8002DI | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 6-UFDFN | 6-DFN (1.6x1.6) | 6-DFN (1.6x1.6) |
| VC | 14 volts | 14 volts |