PRIMARY SIDE FLYBACK CONVERTER
Flyback Switching Regulator IC Positive Adjustable 1 Output 20-PowerTFQFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AOZ7675QI | AOZ7675QI |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| fsw | 100 kHz | 100 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 20-PowerTFQFN | |
| Life Cycle Stage | Removed; Obsolete |