"Flyback Switching Regulator IC Positive Fixed 1 Output 16-SOIC (0.154"", 3.90mm Width), 13 Leads"
IC REG FLYBACK 13SOIC
Flyback Switching Regulator IC Positive Fixed 1 Output 16-SOIC (0.154", 3.90mm Width), 13 Leads
FLYBACK PWM CONVERTER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 785-AOZ7523RAI-12TR-ND | AOZ7523RAI-12 | AOZ7523RAI-12 | AOZ7523RAI-12 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width), 13 Leads" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 13 Leads | |
| VIN | 7.5 to 25 volts | 7.5 to 25 volts |