Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-SMD, Flat Lead Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-SMD, Flat Lead Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-SMD, Flat Lead Exposed Pad
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 911491-AOZ6663DI
Series: EZBuck™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-SMD, Flat Lead Exposed Pad
Package: 8-SMD, Flat Lead Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AOZ6663
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN-EP (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 785-1855-2, 785-1855-1, 785-1855-6
POWER IC EZBUCK
IC REG BUCK ADJUSTABLE 3A 8DFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-SMD, Flat Lead Exposed Pad
IC REG BUCK ADJ 3A 8DFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 785-1855-1-ND | 911491-AOZ6663DI | AOZ6663DI | AOZ6663DI | AOZ6663DI | AOZ6663DI |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ6663DI | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 8-SMD, Flat Leads Exposed Pad | Other; 8-DFN-EP (3x3) | Other; 8-SMD, Flat Lead Exposed Pad | Other; 8-SMD, Flat Lead Exposed Pad | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 6 volts | 0.6000 volts | 0.6000 to 6 volts | 0.6000 volts |