Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-SMD, Flat Lead Exposed Pad
POWER IC EZBUCK
IC REG BUCK ADJUSTABLE 3A 8DFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AOZ6663DI-01 | AOZ6663DI-01 | AOZ6663DI-01 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-SMD, Flat Lead Exposed Pad | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.6000 to 6 volts | 0.6000 volts |