Win Source Part Number: 1377834-AOZ6662DI
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Alpha & Omega Semiconductor Inc.
Series: EZBuck™
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SMD, Flat Lead Exposed Pad
Supplier Device Package: 8-DFN-EP (3x3)
Base Product Number: AOZ6662
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.6V
Voltage - Output (Max): 6V
Current - Output: 2A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Frequency - Switching: 750kHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-SMD, Flat Lead Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-SMD, Flat Lead Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-SMD, Flat Lead Exposed Pad
IC REG BUCK ADJUSTABLE 2A 8DFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-SMD, Flat Lead Exposed Pad
POWER IC EZBUCK
IC REG BUCK ADJ 2A 8DFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1377834-AOZ6662DI | 785-1856-6-ND | AOZ6662DI | AOZ6662DI | AOZ6662DI | AOZ6662DI |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel | Other; 8-SMD, Flat Leads Exposed Pad | Other; 8-SMD, Flat Lead Exposed Pad | Other; 8-SMD, Flat Lead Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 750 kHz | 750 kHz | 750 kHz | 750 kHz | 750 kHz | 750 kHz |