Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 846317-AOZ6605PI
Series: EZBuck™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: AOZ6605
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK ADJUSTABLE 5A 8SO
IC REG BUCK ADJUSTABLE 5A 8SO
IC REG BUCK ADJUSTABLE 5A 8SO
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846317-AOZ6605PI | AOZ6605PI-ND | 62-AOZ6605PI | AOZ6605PI | AOZ6605PI | AOZ6605PI |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ6605PI | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJUSTABLE 5A 8SO | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 15.3 volts | 0.6000 volts | 0.6000 to 15.3 volts |