Alpha & Omega Semiconductor, Ltd. Full, Half-Bridge (H Bridge) Drivers AOZ5612BQI

Description
Power Driver Module MOSFET 1 Phase 60A 31-PowerVFQFN Module
Request a Quote Datasheet
Description
Power Driver Module MOSFET 1 Phase 60A 31-PowerVFQFN Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 785-AOZ5612BQITR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
785-AOZ5612BQITR-ND
Full, Half-Bridge (H Bridge) Drivers 785-AOZ5612BQITR-ND
Power Driver Module MOSFET 1 Phase 60A 31-PowerVFQFN Module

Power Driver Module MOSFET 1 Phase 60A 31-PowerVFQFN Module

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 785-AOZ5612BQICT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
785-AOZ5612BQICT-ND
Full, Half-Bridge (H Bridge) Drivers 785-AOZ5612BQICT-ND
Power Driver Module MOSFET 1 Phase 60A 31-PowerVFQFN Module

Power Driver Module MOSFET 1 Phase 60A 31-PowerVFQFN Module

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 785-AOZ5612BQIDKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
785-AOZ5612BQIDKR-ND
Full, Half-Bridge (H Bridge) Drivers 785-AOZ5612BQIDKR-ND
Power Driver Module MOSFET 1 Phase 60A 31-PowerVFQFN Module

Power Driver Module MOSFET 1 Phase 60A 31-PowerVFQFN Module

Buy Now Datasheet
Discrete Semiconductor Products - Power Driver Modules - 1045229-AOZ5612BQI - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1045229-AOZ5612BQI
Discrete Semiconductor Products - Power Driver Modules 1045229-AOZ5612BQI
Win Source Part Number: 1045229-AOZ5612BQI Category: Discrete Semiconductor Products>Power Driver Modules Type: MOSFET Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: 1 Phase Current: 60 A Package / Case: 31-PowerVFQFN Module ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AOZ5612BQICT,785 -AOZ5612BQIDKR,785-A OZ5612BQITR Base Product Number: AOZ5612

Win Source Part Number: 1045229-AOZ5612BQI
Category: Discrete Semiconductor Products>Power Driver Modules
Type: MOSFET
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: 1 Phase
Current: 60 A
Package / Case: 31-PowerVFQFN Module
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOZ5612BQICT,785-AOZ5612BQIDKR,785-AOZ5612BQITR
Base Product Number: AOZ5612

Buy Now Datasheet
Discrete Semiconductor Products - Power Driver Modules - AOZ5612BQI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Power Driver Modules
AOZ5612BQI
Discrete Semiconductor Products - Power Driver Modules AOZ5612BQI
Discrete Semiconductor Products - Power Driver Modules

Discrete Semiconductor Products - Power Driver Modules

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 785-AOZ5612BQITR-ND 1045229-AOZ5612BQI AOZ5612BQI
Product Name Full, Half-Bridge (H Bridge) Drivers Discrete Semiconductor Products - Power Driver Modules Discrete Semiconductor Products - Power Driver Modules
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCVF2310PWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Gate Driver IC - SI8231AC-D-IS1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
2 suppliers
 - 74HCT125D-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details