Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 807945-AOZ5166QI-01
Packaging: Reel
Type: MOSFET
Configuration: 1 Phase
Current: 60A
Manufacturer Package: 40-PowerWFQFN Module
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
MOD SYNC BUCK POWER STAGE 60A 25
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 807945-AOZ5166QI-01 | AOZ5166QI-01 |
| Product Name | Power Drivers - Modules - AOZ5166QI-01 | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Packing Method | Tape Reel; Reel; Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |