Buck Switching Regulator IC Positive 1 Output 60A 40-WFQFN Exposed Pad
IC REG BUCK 60A 40QFN
Buck Switching Regulator IC Positive 1 Output 60A 40-WFQFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AOZ5066QI-ND | AOZ5066QI | AOZ5066QI | AOZ5066QI |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Package Type | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| IOUT | 60 amps | 60 amps | 60 amps | 60 amps |