Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017392-AOZ5066QI-01
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Buck
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 60A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-QFN (6x6)
Purpose: Step-Down
Maximum Input Voltage: 25V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
IC REG BUCK 60A 40QFN
IC REG BUCK 60A SYNC QFN
Buck Switching Regulator IC Positive 1 Output 60A 40-WFQFN Exposed Pad
IC REG BUCK 60A 40QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1017392-AOZ5066QI-01 | AOZ5066QI-01 | 62-AOZ5066QI-01 | AOZ5066QI-01 | AOZ5066QI-01 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ5066QI-01 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 60A SYNC QFN | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Package Type | Other; 40-QFN (6x6) | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification |