Win Source Part Number: 1045227-AOZ5048QI
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: DrMOS
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 35A
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Package / Case: 24-PowerTFQFN Module
Supplier Device Package: 24-QFN (3.5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-1920-6,785-1920-
Base Product Number: AOZ5048
Buck Switching Regulator IC Positive 5V 1 Output 35A 24-PowerTFQFN Module
MOD SYNC BUCK POWER STAGE 24QFN
MOD SYNC BUCK POWER STAGE 24QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1045227-AOZ5048QI | AOZ5048QI | AOZ5048QI | AOZ5048QI |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Package Type | Other; Tape & Reel | Other; 24-PowerTFQFN Module | Other; 24-PowerTFQFN Module | |
| Special Features | Multiple Outputs; Synchronous Rectification | Bootstrap Circuit, Diode Emulation | ||
| fsw | 200 to 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |