Alpha & Omega Semiconductor, Ltd. Buck 35A Step-Down DC-DC Converter IC AOZ5039QI

Description
MOD SYNC BUCK POWER STAGE 35A 25 Product overview: AOZ5039QI from Alpha and Omega Semiconductor, Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 35A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 35A, Step-Down DC-DC Converter IC, Power Driver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 296-AOZ5039QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOD SYNC BUCK POWER STAGE 35A 25 Product overview: AOZ5039QI from Alpha and Omega Semiconductor, Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 35A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 35A, Step-Down DC-DC Converter IC, Power Driver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 296-AOZ5039QI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 35A Step-Down DC-DC Converter IC - 296-AOZ5039QI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 35A Step-Down DC-DC Converter IC
296-AOZ5039QI
Buck 35A Step-Down DC-DC Converter IC 296-AOZ5039QI
MOD SYNC BUCK POWER STAGE 35A 25 Product overview: AOZ5039QI from Alpha and Omega Semiconductor, Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 35A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 35A, Step-Down DC-DC Converter IC, Power Driver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 296-AOZ5039QI can be used for catalog matching and distributor lookup.

MOD SYNC BUCK POWER STAGE 35A 25 Product overview: AOZ5039QI from Alpha and Omega Semiconductor, Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 35A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 35A, Step-Down DC-DC Converter IC, Power Driver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 296-AOZ5039QI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 296-AOZ5039QI
Product Name Buck 35A Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tray
Output Voltage 1.8 volts
Input Voltage 57 volts
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details